H11AA1X Optoelectronics, LEDs & Displays by Isocom

OPTOCOUPLER DIP-6 TR. O/P AC I/P

Status: Unknown
Series: H11AA1 H11AA2 H11AA3 H11AA4 H11AA1X H11AA2X H11AA3X H11AA4X
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for RS
RS
from US$0.64
1,670
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
3,108
in stock
Buy Now
Logo for element14
element14
from US$0.41
3,108
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.37
3,108
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.27
240
in stock
Buy Now

Specifications

No. of Channels 1 Channel, 1Channels
Optocoupler Case Style DIP
No. of Pins 6Pins
Forward Current If Max 50mA
Isolation Voltage 5.3kV
CTR Min 20%
Collector Emitter Voltage V(br)ceo 35V
Product Range H11AA1 H11AA2 H11AA3 H11AA4 H11AA1X H11AA2X H11AA3X H11AA4X
SVHC No SVHC (15-Jan-2019)
Input Current 10mA
Operating Temperature Max 100°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +100°C
Optocoupler Output Type Phototransistor
Output Voltage 35V
Output Voltage Max 30V

Alternative Descriptions

Optocoupler, Dip-6, Tr. O/P, Ac I/P | Newark Electronics
OPTOCOUPLER, DIP-6, TR. O/P, AC I/P | element14
AC i/p optocoupler,H11AA1X DIP6 5300Vac | RS
Optocoupler | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H11AA1X?

Additional datasheets, footprints and schematics for H11AA1X are listed on our Part Details page. You can also find images and similar parts to H11AA1X on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H11AA1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H11AA1X price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H11AA1X fall under?

The H11AA1X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to H11AA1X when available in the Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H11AA1X you can contact the distributor directly for product support, shipping queries etc.

Is the H11AA1X RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H11AA1X have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for H11AA1X.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H11AA1X often in real-time on the comparison pages.

What if I can't find stock of H11AA1X?

You can fill out our help required form which you can use to request a quote for H11AA1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay