Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$4.59
|
777
in stock
|
Buy Now |
![]() |
Rutronik
from US$2.46
|
24,680
in stock
|
Buy Now |
![]() |
Future Electronics
from US$2.66
|
15,120
in stock
|
Buy Now |
![]() |
TME
from US$0.67
|
7,264
in stock
|
Buy Now |
![]() |
TTI Americas
from US$3.51
|
4,880
in stock
|
Buy Now |
![]() |
Sager
from US$2.73
|
1,387
in stock
|
Buy Now |
![]() |
element14
from US$3.26
|
777
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$2.05
|
621
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$3.91
|
313
in stock
|
Buy Now |
![]() |
Micros
from US$0.74
|
280
in stock
|
Buy Now |
![]() |
Avnet America
from US$2.44
|
258
in stock
|
Buy Now |
![]() |
Avnet Asia
from US$2.58
|
-
|
Buy Now |
![]() |
TTI Europe
from US$2.20
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
TRANSFORMER, 1 | 1, 1PORT, 100BASE-TX, SMT |
---|---|
Inductance | 350µH |
RoHS Compliant | Yes |
1:1 Transmitter/Receiver 350 uH 0.65 Ohm SMT Audio Transformer - SOIC-16 | Future Electronics |
Transformer: LAN | TME |
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 350uH .65Ohms 1-Por | Sager |
XFMR, 10/100 BASE-TX, 1PORT, SMD | element14 |
Xfmr, 10/100 Base-Tx, 1Port, Smd Rohs Compliant: Yes |Pulse Electronics H1102NL | Newark Electronics |
Turns ratio: RX 1:1, TX 1:1 | Micros |
Telecom Transformer 10/100 Base-T Single Port Ethernet 1:1 1500Vrms 650Prim. 650Sec. SMD | Avnet America |
Where can I find additional details, specifications and documents for a H1102NL?
Additional datasheets, footprints and schematics for H1102NL are listed on our Part Details page. You can also find images and similar parts to H1102NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H1102NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H1102NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H1102NL fall under?
The H1102NL is listed under Transformers > Ethernet & LAN Transformers.
Can I view similar or alternative parts?
You can view similar parts to H1102NL when available in the Ethernet & LAN Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H1102NL you can contact the distributor directly for product support, shipping queries etc.
Is the H1102NL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H1102NL have stock available?
Authorised distributors including Rutronik, Future Electronics, TME, TTI Americas and Sager have stock available or on a lead time for H1102NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H1102NL often in real-time on the comparison pages.
What if I can't find stock of H1102NL?
You can fill out our help required form which you can use to request a quote for H1102NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.