H10S-24.576-18-F-3030-EXT Crystals & Oscillators by Raltron Electronics Corporation

CRYSTAL 24.576MHZ 18PF 6MM X 3.5MM

Status: Unknown
Series: H10S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.86

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.07
-
Buy Now
Logo for element14
element14
from US$0.90
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Frequency Nom 24.576MHz
Crystal Case SMD 6mm x 3.5mm
Frequency Stability + / - 30ppm
Load Capacitance 18pF
Frequency Tolerance + / - 30ppm
Product Range H10S Series
Operating Temperature Min -40°C
Operating Temperature Max 85°C
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Crystal SMD 24.576MHz 3.5x6.0mm | Raltron H10S-24.576-18-F-3030-EXT | RS Americas
CRYSTAL, 24.576MHZ, 18PF, 6MM X 3.5MM | Farnell
CRYSTAL RESONATOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H10S-24.576-18-F-3030-EXT?

Additional datasheets, footprints and schematics for H10S-24.576-18-F-3030-EXT are listed on our Part Details page. You can also find images and similar parts to H10S-24.576-18-F-3030-EXT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H10S-24.576-18-F-3030-EXT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H10S-24.576-18-F-3030-EXT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H10S-24.576-18-F-3030-EXT fall under?

The H10S-24.576-18-F-3030-EXT is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.

Can I view similar or alternative parts?

You can view similar parts to H10S-24.576-18-F-3030-EXT when available in the Crystals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H10S-24.576-18-F-3030-EXT you can contact the distributor directly for product support, shipping queries etc.

Is the H10S-24.576-18-F-3030-EXT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for H10S-24.576-18-F-3030-EXT have stock available?

Authorised distributors including RS Americas, element14, Farnell and Richardson RFPD have stock available or on a lead time for H10S-24.576-18-F-3030-EXT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H10S-24.576-18-F-3030-EXT often in real-time on the comparison pages.

What if I can't find stock of H10S-24.576-18-F-3030-EXT?

You can fill out our help required form which you can use to request a quote for H10S-24.576-18-F-3030-EXT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay