Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
Forward Voltage | 2V |
Viewing Angle | 40° |
Height | 7.2mm |
Width | 4.3mm |
RoHS Compliant | Yes |
LED | Transfer Multisort Elektronik |
Led, 3Mm, Yellow, 20Mcd, 590Nm | Newark Electronics |
H101C Series Yellow 3 mm 40░ 20 mcd Diffused 2 V LED Assembly Through Hole | Future Electronics |
LED Assembly, Right Angle,3 mm LED, Single Level,1 Station, Yellow, Diffused Lens | Bivar Inc. H101CYD | RS Americas |
Where can I find additional details, specifications and documents for a H101CYD?
Additional datasheets, footprints and schematics for H101CYD are listed on our Part Details page. You can also find images and similar parts to H101CYD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H101CYD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H101CYD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H101CYD fall under?
The H101CYD is listed under Optoelectronics & Displays > PCB Mount Indicators > Single Color LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to H101CYD when available in the Single Color LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H101CYD you can contact the distributor directly for product support, shipping queries etc.
Is the H101CYD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H101CYD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for H101CYD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H101CYD often in real-time on the comparison pages.
What if I can't find stock of H101CYD?
You can fill out our help required form which you can use to request a quote for H101CYD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.