Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
LED Color | Green |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current If | 20mA |
Luminous Intensity | 25mcd |
Forward Voltage | 2.1V |
Viewing Angle | 40° |
Height | 0.285" |
LED | Transfer Multisort Elektronik |
LED CBI,Green,Single Level 3mm | RS |
Led Indicator, 3Mm, Green, 25Mcd, 568Nm | Newark Electronics |
H101C Series Green Diffused Single Station 90 Degree LED Assembly - T-1 | Future Electronics |
LED Assembly, Right Angle,3 mm LED, Single Level,1 Station, Green, Diffused Lens | Bivar Inc. H101CGD | RS Americas |
LED INDICATOR, 3MM, GREEN, 25MCD, 568NM | element14 |
Where can I find additional details, specifications and documents for a H101CGD?
Additional datasheets, footprints and schematics for H101CGD are listed on our Part Details page. You can also find images and similar parts to H101CGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H101CGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H101CGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H101CGD fall under?
The H101CGD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to H101CGD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H101CGD you can contact the distributor directly for product support, shipping queries etc.
Is the H101CGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H101CGD have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for H101CGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H101CGD often in real-time on the comparison pages.
What if I can't find stock of H101CGD?
You can fill out our help required form which you can use to request a quote for H101CGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.