Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
No. of LEDs | 1LEDs |
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Forward Current / Color | R 20mA, G 20mA |
Luminous Intensity / Color | R 30mcd, G 30mcd |
RoHS Compliant | Yes |
LED | Transfer Multisort Elektronik |
Led Indicator, 3Mm, Red/Green, 30Mcd, 635/568Nm | Newark Electronics |
H101C Series T-1 Red / Green Single Level 90░ LED Assembly | Future Electronics |
Where can I find additional details, specifications and documents for a H101CBC?
Additional datasheets, footprints and schematics for H101CBC are listed on our Part Details page. You can also find images and similar parts to H101CBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H101CBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H101CBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H101CBC fall under?
The H101CBC is listed under Optoelectronics & Displays > PCB Mount Indicators > Multicolor LED Circuit Board Indicators.
Can I view similar or alternative parts?
You can view similar parts to H101CBC when available in the Multicolor LED Circuit Board Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H101CBC you can contact the distributor directly for product support, shipping queries etc.
Is the H101CBC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H101CBC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for H101CBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H101CBC often in real-time on the comparison pages.
What if I can't find stock of H101CBC?
You can fill out our help required form which you can use to request a quote for H101CBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.