Status: | Unknown |
---|---|
Series: | Mounting Kits |
RoHS: | Unknown |
Prices starting from US$0.95
Accessory Type | Horizontal Capacitor Clamp |
---|---|
Clip Diameter | 25mm |
Product Range | Mounting Kits |
SVHC | No SVHC (15-Jan-2018) |
Applications | ALS 34/35 Series Capacitors |
External Length / Height | 22mm |
Fixing Centres | 13mm |
For Use With | ALS 34/35 Series Capacitors |
Height | 22mm |
CLAMP, CAPACITOR, 25MM | element14 |
Clamp, Capacitor, 25Mm | Newark Electronics |
Mounting clamp | Transfer Multisort Elektronik |
Handy Digital Recorder | Avnet America |
Where can I find additional details, specifications and documents for a H1?
Additional datasheets, footprints and schematics for H1 are listed on our Part Details page. You can also find images and similar parts to H1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H1 fall under?
The H1 is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to H1 when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H1 you can contact the distributor directly for product support, shipping queries etc.
Is the H1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for H1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H1 often in real-time on the comparison pages.
What if I can't find stock of H1?
You can fill out our help required form which you can use to request a quote for H1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.