Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip Type | O Clip |
---|---|
Clip Diameter | 9mm |
Mounting Hole Dia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Box Quantity | 25 |
Fastener Material | Steel |
Hole Size Required | 7-9MM |
Material | Steel |
O Clip, 7-9Mm, Pk25 | Newark Electronics |
O CLIP, 7-9MM, PK25 | Farnell |
Where can I find additional details, specifications and documents for a H0709?
Additional datasheets, footprints and schematics for H0709 are listed on our Part Details page. You can also find images and similar parts to H0709 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H0709 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H0709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H0709 fall under?
The H0709 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Screws Nails & Fixings.
Can I view similar or alternative parts?
You can view similar parts to H0709 when available in the Screws Nails & Fixings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H0709 you can contact the distributor directly for product support, shipping queries etc.
Is the H0709 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H0709 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for H0709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H0709 often in real-time on the comparison pages.
What if I can't find stock of H0709?
You can fill out our help required form which you can use to request a quote for H0709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.