Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.37
|
117
in stock
|
Buy Now | |
Future Electronics
from US$1.09
|
1,591
in stock
|
Buy Now | |
CoreStaff
from US$0.60
|
1,126
in stock
|
Buy Now | |
Newark Electronics
from US$1.31
|
799
in stock
|
Buy Now | |
element14
from US$1.36
|
799
in stock
|
Buy Now | |
Farnell
from US$1.63
|
799
in stock
|
Buy Now | |
Sager
from US$0.92
|
453
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
104
in stock
|
Buy Now | |
Heilind Electronics
from US$170.00
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$170.00
|
6
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now |
Connector Type | H.FL Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Frequency Max | 3GHz |
Connector Mounting | Cable Mount |
Product Range | - |
Body Plating | Silver |
Connector Mounting Orientation | Cable |
Contact Resistance | 20mohm |
Dielectric Strength | 300V/m |
Insulation Resistance | 500Mohm |
No. of Mating Cycles | 50 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Termination Method | Solder |
H.FL Series 50 OHM 3 GHZ COAXIAL SMT Female Socket | Future Electronics |
Rf Coax Conn, H.fl, Jack, 50 Ohm, Cable | Newark Electronics |
RF COAX CONN, H.FL, JACK, 50 OHM, CABLE | element14 |
HFL SMT PCB receptacle w/o cap | RS |
SOLD 100 PER BAG | Heilind Electronics |
Conn Coaxial RCP 0Hz to 3GHz 50Ohm Solder ST SMD Gold T/R | Avnet America |
Where can I find additional details, specifications and documents for a H.FL-R-SMT(01)?
Additional datasheets, footprints and schematics for H.FL-R-SMT(01) are listed on our Part Details page. You can also find images and similar parts to H.FL-R-SMT(01) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H.FL-R-SMT(01) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H.FL-R-SMT(01) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H.FL-R-SMT(01) fall under?
The H.FL-R-SMT(01) is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H.FL-R-SMT(01) when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H.FL-R-SMT(01) you can contact the distributor directly for product support, shipping queries etc.
Is the H.FL-R-SMT(01) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H.FL-R-SMT(01) have stock available?
Authorised distributors including Future Electronics, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for H.FL-R-SMT(01).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H.FL-R-SMT(01) often in real-time on the comparison pages.
What if I can't find stock of H.FL-R-SMT(01)?
You can fill out our help required form which you can use to request a quote for H.FL-R-SMT(01) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.