Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 30-Pcs of 1kohm to 50kohm Trimming Potentiometers |
---|---|
Power Rating | - |
Range of Resistor Values | 1kohm to 50kohm |
Resistance Tolerance | - |
No. of Items in Kit | 30 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Resistor Element Material | Cermet |
Termination Type | Solder |
Design Kit, Trimmers, 3296 Series | Newark Electronics |
DESIGN KIT, TRIMMERS, 3296 SERIES | element14 |
3296 Design Kit for 3/8-Inch Square Trimming Potentiometers | Avnet America |
Where can I find additional details, specifications and documents for a H-853?
Additional datasheets, footprints and schematics for H-853 are listed on our Part Details page. You can also find images and similar parts to H-853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-853 fall under?
The H-853 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to H-853 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-853 you can contact the distributor directly for product support, shipping queries etc.
Is the H-853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-853 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for H-853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-853 often in real-time on the comparison pages.
What if I can't find stock of H-853?
You can fill out our help required form which you can use to request a quote for H-853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.