Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 30-Pcs of 1kohm to 100kohm Trimming Potentiometers |
---|---|
Range of Resistor Values | 1kohm to 100kohm |
No. of Items in Kit | 30 |
RoHS Compliant | Yes |
Trimmer Kit | Newark Electronics |
3223 Design Kit for 3 mm SMD Trimming Potentiometers | Avnet America |
DESIGN KIT, TRIMMERS, 3223 SERIES | element14 |
Where can I find additional details, specifications and documents for a H-851?
Additional datasheets, footprints and schematics for H-851 are listed on our Part Details page. You can also find images and similar parts to H-851 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-851 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-851 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-851 fall under?
The H-851 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.
Can I view similar or alternative parts?
You can view similar parts to H-851 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-851 you can contact the distributor directly for product support, shipping queries etc.
Is the H-851 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-851 have stock available?
Authorised distributors including Newark Electronics, Avnet America and element14 have stock available or on a lead time for H-851.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-851 often in real-time on the comparison pages.
What if I can't find stock of H-851?
You can fill out our help required form which you can use to request a quote for H-851 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.