Prices starting from US$5.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.29 |
744
|
Buy Now | |
element14 | US$7.59 |
1,131
|
Buy Now | |
Farnell | US$7.36 |
938
|
Buy Now | |
Newark Electronics | US$7.84 |
193
|
Buy Now | |
Transfer Multisort Elektronik | US$6.62 |
147
|
Buy Now | |
RS Americas | US$6.74 |
138
|
Buy Now | |
TTI Europe | US$5.48 |
50
|
Buy Now | |
Avnet America | US$5.18 |
-
|
Buy Now | |
Distrelec | US$7.01 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Shaft Diameter | 6.35mm |
---|---|
No. of Turns | 15 |
Dial Composition | Satin Chrome |
Accessory Type | Turns Counting Dial |
For Use With | Bourns Precision Potentiometers or other Rotating Devices |
COUNTING DIAL, 15 TURNS, 6.35MM, 6.35MM | element14 |
DIAL, COUNTING, 15 TURN, 6.35MM | Farnell |
DIAL - 1", 0-30 TURNS COUNTING | RS |
Counting Dial, 15 Turns, 6.35Mm, 6.35Mm | Newark Electronics |
Precise knob | Transfer Multisort Elektronik |
Dial, Turns-Counting, 15 Turns, 50 per Turn, 22.8 mm Diameter Panel Space | Bourns H-516-6A | RS Americas |
DIAL COUNTING 0-15 TURNS | TTI Europe |
Turns-Counting Dial for Precision Potentiometers | Avnet America |
Bourns Potentiometer Accessory Turns Counting Dial | Distrelec |
Where can I find additional details, specifications and documents for a H-516-6A.?
Additional datasheets, footprints and schematics for H-516-6A. are listed on our Part Details page. You can also find images and similar parts to H-516-6A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-516-6A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-516-6A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-516-6A. fall under?
The H-516-6A. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-516-6A. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-516-6A. you can contact the distributor directly for product support, shipping queries etc.
Is the H-516-6A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-516-6A. have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for H-516-6A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-516-6A. often in real-time on the comparison pages.
What if I can't find stock of H-516-6A.?
You can fill out our help required form which you can use to request a quote for H-516-6A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.