Status: | Unknown |
---|---|
Series: | H-516 Series |
RoHS: | Unknown |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 3.17mm |
Dial Composition | Satin Chrome |
Product Range | H-516 Series |
H516 Series 0-15 Turn counting dial,22mm | RS |
Turn Counting Dial, Satin Chrome, 15Turn | Newark Electronics |
DIAL - 22.8MM, 0-15 TURNS COUNTING | Avnet America |
Potentiometer Knob, Body: Black, Chrome, Dia. 22.8mm, 3.17mm Shaft | Bourns H-516-3A | RS Americas |
TURN COUNTING DIAL, SATIN CHROME, 15TURN | element14 |
Where can I find additional details, specifications and documents for a H-516-3A?
Additional datasheets, footprints and schematics for H-516-3A are listed on our Part Details page. You can also find images and similar parts to H-516-3A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-516-3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-516-3A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-516-3A fall under?
The H-516-3A is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-516-3A when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-516-3A you can contact the distributor directly for product support, shipping queries etc.
Is the H-516-3A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-516-3A have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for H-516-3A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-516-3A often in real-time on the comparison pages.
What if I can't find stock of H-516-3A?
You can fill out our help required form which you can use to request a quote for H-516-3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.