Status: | Unknown |
---|---|
Series: | H46 Series |
RoHS: | Unknown |
Prices starting from US$17.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.96
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$20.62
|
119
in stock
|
Buy Now | |
element14
from US$21.59
|
119
in stock
|
Buy Now | |
Farnell
from US$20.00
|
52
in stock
|
Buy Now | |
RS Americas
from US$24.46
|
15
in stock
|
Buy Now | |
Avnet America
from US$17.54
|
-
|
Buy Now | |
Distrelec
from US$21.20
|
-
|
Buy Now |
No. of Turns | 20Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Chrome |
Product Range | H46 Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Counting Dial |
External Depth | 25mm |
External Diameter | 46mm |
Fixing Hole Diameter | 3.17mm |
For Use With | Precision Potentiometers / Rotating Devices upto 20 turns |
Panel Cutout Diameter | 10.31mm |
Turns Counting Dial, 20, 6.35Mm | Newark Electronics |
TURNS COUNTING DIAL, 20, 6.35MM | element14 |
Dial - 46mm, 0-20 turns counting | RS |
COUNTING DIAL, ANALOG, 20 TURN | Farnell |
Potentiometer Dial, Body: Black, Chrome, Dia. 46mm, 6.35mm Shaft | Bourns H-46-6A-1 | RS Americas |
BNSH-46-6A-1 | Avnet America |
Bourns Potentiometer Accessory Turns Counting Dial | Distrelec |
Where can I find additional details, specifications and documents for a H-46-6A-1?
Additional datasheets, footprints and schematics for H-46-6A-1 are listed on our Part Details page. You can also find images and similar parts to H-46-6A-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-46-6A-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-46-6A-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-46-6A-1 fall under?
The H-46-6A-1 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-46-6A-1 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-46-6A-1 you can contact the distributor directly for product support, shipping queries etc.
Is the H-46-6A-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-46-6A-1 have stock available?
Authorised distributors including Newark Electronics, element14, RS, Farnell and RS Americas have stock available or on a lead time for H-46-6A-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-46-6A-1 often in real-time on the comparison pages.
What if I can't find stock of H-46-6A-1?
You can fill out our help required form which you can use to request a quote for H-46-6A-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.