Status: | Unknown |
---|---|
Series: | H46 Series |
RoHS: | Unknown |
Prices starting from US$16.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.51
|
435
in stock
|
Buy Now | |
element14
from US$19.31
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$24.34
|
55
in stock
|
Buy Now | |
Farnell
from US$18.87
|
55
in stock
|
Buy Now | |
TTI Europe
from US$16.85
|
30
in stock
|
Buy Now | |
RS Americas
from US$22.15
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.12
|
10
in stock
|
Buy Now | |
Distrelec
from US$18.42
|
1
in stock
|
Buy Now | |
Avnet America
from US$16.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Turns | 20Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Chrome |
Product Range | H46 Series |
SVHC | No SVHC (15-Jan-2018) |
Dial - 46mm, 0-20 turns counting | RS |
COUNTING DIAL, 15 TURNS, 6.35mm | element14 |
Counting Dial, 0-20 Turns, 6.35Mm | Newark Electronics |
COUNTING DIAL, 0-20 TURNS, 6.35MM | Farnell |
6.35MM 0-20 TURN DIAL | TTI Europe |
Dial, Turns-Counting, Analog, 20 Turns, 100per Turn, Shaft Dia 0.25in | Bourns H-46-6A | RS Americas |
Precise knob | Transfer Multisort Elektronik |
Bourns Potentiometer Accessory Turns Counting Dial | Distrelec |
ACC POT Turns-Counting Dial for Precision Potentiometers 20 Turns 6.35 mm Shaft Diameter Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a H-46-6A?
Additional datasheets, footprints and schematics for H-46-6A are listed on our Part Details page. You can also find images and similar parts to H-46-6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-46-6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-46-6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-46-6A fall under?
The H-46-6A is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-46-6A when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-46-6A you can contact the distributor directly for product support, shipping queries etc.
Is the H-46-6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-46-6A have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and TTI Europe have stock available or on a lead time for H-46-6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-46-6A often in real-time on the comparison pages.
What if I can't find stock of H-46-6A?
You can fill out our help required form which you can use to request a quote for H-46-6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.