Status: | Unknown |
---|---|
Series: | H-31 Series |
RoHS: | Unknown |
Depth | 1.6mm |
---|---|
Length | 12.7mm |
Width | 1.6mm |
Product Range | H-31 Series |
SVHC | No SVHC (07-Jul-2017) |
Magnetic Actuator, 12.7Mm X 1.6Mm | Newark Electronics |
H-31-MAGNET Parallel to and Centered On Switch | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Depth | - |
---|---|
Length | - |
Width | - |
Product Range | - |
External Depth | 12.7mm |
External Length / Height | 1.6mm |
External Width | 1.6mm |
Where can I find additional details, specifications and documents for a H-31-MAGNET?
Additional datasheets, footprints and schematics for H-31-MAGNET are listed on our Part Details page. You can also find images and similar parts to H-31-MAGNET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-31-MAGNET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-31-MAGNET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-31-MAGNET fall under?
The H-31-MAGNET is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to H-31-MAGNET when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-31-MAGNET you can contact the distributor directly for product support, shipping queries etc.
Is the H-31-MAGNET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-31-MAGNET have stock available?
Authorised distributors including Farnell, element14, Newark Electronics and Future Electronics have stock available or on a lead time for H-31-MAGNET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-31-MAGNET often in real-time on the comparison pages.
What if I can't find stock of H-31-MAGNET?
You can fill out our help required form which you can use to request a quote for H-31-MAGNET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.