Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of LEDs | 2LEDs |
---|---|
Holder Type | Holder |
Accessory Type | LED Holder |
External Length | 12.7mm |
For Use With | T-1-3/4 (5mm) LEDs |
Holder Colour | Black |
Holder Material | Nylon 6.6 |
RoHS Compliant | Yes |
Led Holder, Black, 5Mm Led | Newark Electronics |
H-278C Series 5 mm Bi-Level Black Interlocking LED Holder - T-1 3/4 | Future Electronics |
Where can I find additional details, specifications and documents for a H-278C-2?
Additional datasheets, footprints and schematics for H-278C-2 are listed on our Part Details page. You can also find images and similar parts to H-278C-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-278C-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-278C-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-278C-2 fall under?
The H-278C-2 is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to H-278C-2 when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-278C-2 you can contact the distributor directly for product support, shipping queries etc.
Is the H-278C-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for H-278C-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for H-278C-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-278C-2 often in real-time on the comparison pages.
What if I can't find stock of H-278C-2?
You can fill out our help required form which you can use to request a quote for H-278C-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.