Status: | Unknown |
---|---|
Series: | H Series |
RoHS: | Unknown |
No. of Turns | 15Turns |
---|---|
Shaft Diameter | 6.35mm |
Dial Composition | Satin Body w/ Black Dial |
Product Range | H Series |
Accessory Type | Turns Counting Dial |
Body Material | Satin body w/ black dial |
Dial,22 mm,0-15 Turns Counting | Bourns H-22-6A-SB | RS Americas |
Counting Dial, 15 Turns, 6.35Mm | Newark Electronics |
H-22 Turns-Counting Dial 15 Turn Satin Body/Black Dial Panel Mount | Avnet America |
COUNTING DIAL, 15 TURNS, 6.35mm | element14 |
Where can I find additional details, specifications and documents for a H-22-6A-SB?
Additional datasheets, footprints and schematics for H-22-6A-SB are listed on our Part Details page. You can also find images and similar parts to H-22-6A-SB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-22-6A-SB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-22-6A-SB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-22-6A-SB fall under?
The H-22-6A-SB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to H-22-6A-SB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-22-6A-SB you can contact the distributor directly for product support, shipping queries etc.
Is the H-22-6A-SB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-22-6A-SB have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for H-22-6A-SB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-22-6A-SB often in real-time on the comparison pages.
What if I can't find stock of H-22-6A-SB?
You can fill out our help required form which you can use to request a quote for H-22-6A-SB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.