Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 2LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Holder |
External Length | 9.65mm |
For Use With | T-1 (3mm) LEDs |
Holder Colour | Black |
Holder Material | Nylon 6.6 |
Led Holder, Black, 3Mm Led | Newark Electronics |
LED HOLDER, BLACK, 3MM LED | element14 |
H-201C Series 3 mm Single Black Nylon Bi-Level LED Holder - T-1 | Future Electronics |
Where can I find additional details, specifications and documents for a H-201C?
Additional datasheets, footprints and schematics for H-201C are listed on our Part Details page. You can also find images and similar parts to H-201C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-201C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-201C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-201C fall under?
The H-201C is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to H-201C when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-201C you can contact the distributor directly for product support, shipping queries etc.
Is the H-201C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-201C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for H-201C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-201C often in real-time on the comparison pages.
What if I can't find stock of H-201C?
You can fill out our help required form which you can use to request a quote for H-201C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.