H-15165-029 Solenoids by Ledex

SOLENOID, ROTARY, CONTINUOUS

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Holding Torque - Imperial 5in-lb
Holding Torque - Metric 0.564N-m
No. of Turns 1088Turns
Solenoid Duty Cycle Continuous
Maximum Stroke 25°
Solenoid Direction CW
Coil Voltage 24VDC
RoHS Compliant Yes

Alternative Descriptions

Solenoid, Rotary, Continuous | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H-15165-029?

Additional datasheets, footprints and schematics for H-15165-029 are listed on our Part Details page. You can also find images and similar parts to H-15165-029 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H-15165-029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-15165-029 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H-15165-029 fall under?

The H-15165-029 is listed under Automation & Process Control > Solenoids > Rotary Solenoids.

Can I view similar or alternative parts?

You can view similar parts to H-15165-029 when available in the Rotary Solenoids range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H-15165-029 you can contact the distributor directly for product support, shipping queries etc.

Is the H-15165-029 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for H-15165-029 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for H-15165-029.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H-15165-029 often in real-time on the comparison pages.

What if I can't find stock of H-15165-029?

You can fill out our help required form which you can use to request a quote for H-15165-029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay