Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$54.33
Holding Torque - Imperial | - |
---|---|
Holding Torque - Metric | - |
Solenoid Direction | CW |
Coil Voltage VDC Nom | 13.2V |
Coil Voltage VAC Nom | - |
Solenoid Duty Cycle | Continuous |
Coil Power Continuous | 12.5W |
Solenoid, Rotary, Continuous | Newark Electronics |
SOLENOID, ROTARY, CONTINUOUS | element14 |
Where can I find additional details, specifications and documents for a H-15021-028?
Additional datasheets, footprints and schematics for H-15021-028 are listed on our Part Details page. You can also find images and similar parts to H-15021-028 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-15021-028 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-15021-028 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-15021-028 fall under?
The H-15021-028 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Solenoids.
Can I view similar or alternative parts?
You can view similar parts to H-15021-028 when available in the Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-15021-028 you can contact the distributor directly for product support, shipping queries etc.
Is the H-15021-028 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-15021-028 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for H-15021-028.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-15021-028 often in real-time on the comparison pages.
What if I can't find stock of H-15021-028?
You can fill out our help required form which you can use to request a quote for H-15021-028 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.