H-1204 Resistors - Fixed Value by Bourns Electronics

RESISTOR ASSORTMENT, 24MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$4.62


Distributor Starting From Stock
Logo for RS Americas RS Americas US$4.62
-
Buy Now
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Kit Contents 6-Pcs of 5kohm to 1Mohm Model PDA241 Standard Amplifier Potentiometers
Range of Resistor Values 5kohm to 1Mohm
Resistance Tolerance ± 15%
No. of Items in Kit 6
RoHS Compliant Yes

Alternative Descriptions

Resistor Assortment, 24Mm | Newark Electronics
MODEL PDA241 STANDARD AMPLIFI ER POTENTIOMETER DESIGN KIT | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a H-1204?

Additional datasheets, footprints and schematics for H-1204 are listed on our Part Details page. You can also find images and similar parts to H-1204 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for H-1204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-1204 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does H-1204 fall under?

The H-1204 is listed under Passive Components > Resistors - Fixed Value > Resistor Kits & Assortments.

Can I view similar or alternative parts?

You can view similar parts to H-1204 when available in the Resistor Kits & Assortments range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the H-1204 you can contact the distributor directly for product support, shipping queries etc.

Is the H-1204 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for H-1204 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for H-1204.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for H-1204 often in real-time on the comparison pages.

What if I can't find stock of H-1204?

You can fill out our help required form which you can use to request a quote for H-1204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay