Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of LEDs | 1LEDs |
---|---|
Holder Type | Holder |
Product Range | - |
Accessory Type | LED Holder |
External Length | 7.11mm |
For Use With | T-1 (3mm) LEDs |
Holder Colour | Black |
Holder Material | Nylon 6.6 |
H-101C Series ╪ 3.4 mm Single Interlocking Black Nylon LED Holder -T-1 | Future Electronics |
Led Holder, Black, 3Mm Led | Newark Electronics |
LED HOLDER, BLACK, 3MM LED | element14 |
LED Holder, Right Angle,3mm LED, Single Level,.200in. Center Line,2 Lead, Nylon, Blk | Bivar Inc. H-101C | RS Americas |
Where can I find additional details, specifications and documents for a H-101C?
Additional datasheets, footprints and schematics for H-101C are listed on our Part Details page. You can also find images and similar parts to H-101C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for H-101C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view H-101C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does H-101C fall under?
The H-101C is listed under Optoelectronics & Displays > LED Products > LED Holders & Clips.
Can I view similar or alternative parts?
You can view similar parts to H-101C when available in the LED Holders & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the H-101C you can contact the distributor directly for product support, shipping queries etc.
Is the H-101C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for H-101C have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for H-101C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for H-101C often in real-time on the comparison pages.
What if I can't find stock of H-101C?
You can fill out our help required form which you can use to request a quote for H-101C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.