Status: | Unknown |
---|---|
Series: | GYA Series |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
No stock
|
Buy Now | |
TTI Europe
from US$0.40
|
46,800
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
700
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 100µF |
---|---|
Voltage Rating | 25V |
Product Range | GYA Series |
Capacitance Tolerance | ± 20% |
AE Capacitor Case | Radial Can - SMD |
ESR | 0.03ohm |
Lifetime @ Temperature | 4000 hours @ 125°C |
100UF 25V 6.3X7.7 SMD | TTI Europe |
GYA Series 25 V 100 uF 125â–‘C 4 kHrs SMT Polymer Hybrid Aluminum Electrolytic Cap | Future Electronics |
Capacitor Hybrid SMT -55 to 125°C 25V 10 | RS |
Cap, Alu Elec, 100Uf, 20%, 25V, Smd | Newark Electronics |
Capacitor, 25V 100uf 20% Polymer Hybrid SMT, Tape | Nichicon GYA1E101MCQ1GS | RS Americas |
CAP, ALU ELEC, 100UF, 20%, 25V, SMD | element14 |
Hybrid Aluminium Electrolytic Capacitor, 100 uF, 25 V, � 20%, Radial Can - SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a GYA1E101MCQ1GS?
Additional datasheets, footprints and schematics for GYA1E101MCQ1GS are listed on our Part Details page. You can also find images and similar parts to GYA1E101MCQ1GS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GYA1E101MCQ1GS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GYA1E101MCQ1GS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GYA1E101MCQ1GS fall under?
The GYA1E101MCQ1GS is listed under Electronic & Electrical Components > Capacitors > Polymer & Hybrid Capacitors.
Can I view similar or alternative parts?
You can view similar parts to GYA1E101MCQ1GS when available in the Polymer & Hybrid Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GYA1E101MCQ1GS you can contact the distributor directly for product support, shipping queries etc.
Is the GYA1E101MCQ1GS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GYA1E101MCQ1GS have stock available?
Authorised distributors including TTI Europe, Future Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for GYA1E101MCQ1GS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GYA1E101MCQ1GS often in real-time on the comparison pages.
What if I can't find stock of GYA1E101MCQ1GS?
You can fill out our help required form which you can use to request a quote for GYA1E101MCQ1GS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.