Status: | Unknown |
---|---|
Series: | OSLON SSL 80 Series |
RoHS: | Compliant |
Product Range | OSLON SSL 80 Series |
---|---|
LED Colour | Yellow |
Wavelength Typ | 590nm |
Viewing Angle | 80° |
Luminous Flux @ Test | 97lm |
Forward Current If Max | 1A |
Forward Current @ Test | 350mA |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GY CS8PM1.23-KPKR-36?
Additional datasheets, footprints and schematics for GY CS8PM1.23-KPKR-36 are listed on our Part Details page. You can also find images and similar parts to GY CS8PM1.23-KPKR-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GY CS8PM1.23-KPKR-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GY CS8PM1.23-KPKR-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GY CS8PM1.23-KPKR-36 fall under?
The GY CS8PM1.23-KPKR-36 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to GY CS8PM1.23-KPKR-36 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GY CS8PM1.23-KPKR-36 you can contact the distributor directly for product support, shipping queries etc.
Is the GY CS8PM1.23-KPKR-36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GY CS8PM1.23-KPKR-36 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GY CS8PM1.23-KPKR-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GY CS8PM1.23-KPKR-36 often in real-time on the comparison pages.
What if I can't find stock of GY CS8PM1.23-KPKR-36?
You can fill out our help required form which you can use to request a quote for GY CS8PM1.23-KPKR-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.