Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Signal Generator Type | Direct Digital Synthesis (DDS) |
---|---|
No. of Channels | 1 Channel, 1Channels |
Product Range | - |
Bandwidth | 10MHz |
Signal Generator Modulation | AM FM |
Manufacturer Warranty | 3 Years |
Plug Type | - |
External Depth | 227mm |
External Height | 130mm |
External Width | 190mm |
Modulation Type | AM FM |
Supply Voltage Max | 253V |
Supply Voltage Min | 207V |
Supply Voltage Range | 207V to 253V |
Function generator DDS 10MHz | RS |
Function Generator, Dds 10Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a GX310?
Additional datasheets, footprints and schematics for GX310 are listed on our Part Details page. You can also find images and similar parts to GX310 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GX310 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GX310 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GX310 fall under?
The GX310 is listed under Test Equipment > Signal Generators & Signal Analysers > Signal Generators.
Can I view similar or alternative parts?
You can view similar parts to GX310 when available in the Signal Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GX310 you can contact the distributor directly for product support, shipping queries etc.
Is the GX310 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GX310 have stock available?
Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for GX310.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GX310 often in real-time on the comparison pages.
What if I can't find stock of GX310?
You can fill out our help required form which you can use to request a quote for GX310 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.