GX02YD104KA72-500 Capacitors by KYOCERA AVX

CAP 0.1µF 16V 10% 0402

Status: Unknown
Series: GX Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.92

Distributor Stock
Logo for Farnell
Farnell
from US$4.92
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 16V
Product Range GX Series
Capacitance Tolerance ± 10%
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 10%
Capacitor Terminals SMD
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 0.1µF, 16V, 10%, 0402 | Farnell
CAP SMD 0402 0.1UF 16 VDC X5R ( 15%) | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GX02YD104KA72-500?

Additional datasheets, footprints and schematics for GX02YD104KA72-500 are listed on our Part Details page. You can also find images and similar parts to GX02YD104KA72-500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GX02YD104KA72-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GX02YD104KA72-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GX02YD104KA72-500 fall under?

The GX02YD104KA72-500 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to GX02YD104KA72-500 when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GX02YD104KA72-500 you can contact the distributor directly for product support, shipping queries etc.

Is the GX02YD104KA72-500 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GX02YD104KA72-500 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for GX02YD104KA72-500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GX02YD104KA72-500 often in real-time on the comparison pages.

What if I can't find stock of GX02YD104KA72-500?

You can fill out our help required form which you can use to request a quote for GX02YD104KA72-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay