GW0400101 SL359 Sensors & Transducers by Alpha Wire

SENSOR CORD 4P M8 RCPT-FREE END 10M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.98

Distributor Stock
Logo for Farnell
Farnell
from US$22.98
No stock
Buy Now
Logo for element14
element14
from US$23.69
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A M8 Sensor Right Angle 4 Position Receptacle
Connector Type B Free End
Cable Length - Metric 10m
Cable Length - Imperial 32.81ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Sensor Cord, 4P, M8 Rcpt-Free End, 10M | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GW0400101 SL359?

Additional datasheets, footprints and schematics for GW0400101 SL359 are listed on our Part Details page. You can also find images and similar parts to GW0400101 SL359 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GW0400101 SL359 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW0400101 SL359 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GW0400101 SL359 fall under?

The GW0400101 SL359 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to GW0400101 SL359 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GW0400101 SL359 you can contact the distributor directly for product support, shipping queries etc.

Is the GW0400101 SL359 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GW0400101 SL359 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for GW0400101 SL359.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GW0400101 SL359 often in real-time on the comparison pages.

What if I can't find stock of GW0400101 SL359?

You can fill out our help required form which you can use to request a quote for GW0400101 SL359 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay