Status: | Unknown |
---|---|
Series: | ALPHA CONNECT Series |
RoHS: | Unknown |
Prices starting from US$17.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$17.32
|
12
in stock
|
Buy Now |
Connector Type A | M8 Sensor Right Angle 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.28ft |
Product Range | ALPHA CONNECT Series |
SVHC | No SVHC (15-Jan-2019) |
SENSOR CORD, 4P, M8 RCPT-FREE END, 1M | Farnell |
Where can I find additional details, specifications and documents for a GW0400101 SL356?
Additional datasheets, footprints and schematics for GW0400101 SL356 are listed on our Part Details page. You can also find images and similar parts to GW0400101 SL356 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GW0400101 SL356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW0400101 SL356 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GW0400101 SL356 fall under?
The GW0400101 SL356 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to GW0400101 SL356 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GW0400101 SL356 you can contact the distributor directly for product support, shipping queries etc.
Is the GW0400101 SL356 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GW0400101 SL356 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for GW0400101 SL356.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GW0400101 SL356 often in real-time on the comparison pages.
What if I can't find stock of GW0400101 SL356?
You can fill out our help required form which you can use to request a quote for GW0400101 SL356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.