GW0300100 SL357 Sensors & Transducers by Alpha Wire

SENSOR CORD 3P M8 RCPT-FREE END 3M

Status: Unknown
Series: ALPHA CONNECT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.89

Distributor Stock
Logo for RS
RS
from US$20.39
1
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$12.91
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.89
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Connector Type A M8 Sensor Right Angle 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 3m
Cable Length - Imperial 9.8ft
Product Range ALPHA CONNECT Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Connection lead | Transfer Multisort Elektronik
M8F 90DEG TO CUT 3POL | RS
SENSOR CORD, 3P, M8 RCPT-FREE END, 3M | Farnell
Sensor Cord, 3P M8 Rcpt-Free End, 9.8 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GW0300100 SL357?

Additional datasheets, footprints and schematics for GW0300100 SL357 are listed on our Part Details page. You can also find images and similar parts to GW0300100 SL357 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GW0300100 SL357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW0300100 SL357 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GW0300100 SL357 fall under?

The GW0300100 SL357 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to GW0300100 SL357 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GW0300100 SL357 you can contact the distributor directly for product support, shipping queries etc.

Is the GW0300100 SL357 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GW0300100 SL357 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Farnell and Newark Electronics have stock available or on a lead time for GW0300100 SL357.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GW0300100 SL357 often in real-time on the comparison pages.

What if I can't find stock of GW0300100 SL357?

You can fill out our help required form which you can use to request a quote for GW0300100 SL357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay