GW QSSPA1.PM-LGLN-XX56-1 High Brightness LEDs by Osram

LED, HIGH POWER, OSCONIQ P3030, 3500KForward

Status: Unknown
Series: OSCONIQ P 3030 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Farnell
Farnell
from US$0.66
97
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.45
117
in stock
Buy Now
Logo for element14
element14
from US$0.66
97
in stock
Buy Now

Specifications

Product Range OSCONIQ P 3030 Series
LED Colour Neutral White
Viewing Angle 120°
Luminous Flux @ Test 180lm
CCT 3500K
Forward Current If Max 1.3A
Forward Voltage @ Test 2.85V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GW QSSPA1.PM-LGLN-XX56-1?

Additional datasheets, footprints and schematics for GW QSSPA1.PM-LGLN-XX56-1 are listed on our Part Details page. You can also find images and similar parts to GW QSSPA1.PM-LGLN-XX56-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GW QSSPA1.PM-LGLN-XX56-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW QSSPA1.PM-LGLN-XX56-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GW QSSPA1.PM-LGLN-XX56-1 fall under?

The GW QSSPA1.PM-LGLN-XX56-1 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to GW QSSPA1.PM-LGLN-XX56-1 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GW QSSPA1.PM-LGLN-XX56-1 you can contact the distributor directly for product support, shipping queries etc.

Is the GW QSSPA1.PM-LGLN-XX56-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GW QSSPA1.PM-LGLN-XX56-1 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GW QSSPA1.PM-LGLN-XX56-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GW QSSPA1.PM-LGLN-XX56-1 often in real-time on the comparison pages.

What if I can't find stock of GW QSSPA1.PM-LGLN-XX56-1?

You can fill out our help required form which you can use to request a quote for GW QSSPA1.PM-LGLN-XX56-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay