Status: | Unknown |
---|---|
Series: | OSCONIQ P 3030 Series |
RoHS: | Compliant |
Product Range | OSCONIQ P 3030 Series |
---|---|
LED Colour | Warm White |
Viewing Angle | 120° |
Luminous Flux @ Test | 130lm |
CCT | 2200K |
Forward Current If Max | 1.3A |
Forward Voltage @ Test | 2.85V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a GW QSSPA1.EM-KYLD-XX510-1?
Additional datasheets, footprints and schematics for GW QSSPA1.EM-KYLD-XX510-1 are listed on our Part Details page. You can also find images and similar parts to GW QSSPA1.EM-KYLD-XX510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GW QSSPA1.EM-KYLD-XX510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW QSSPA1.EM-KYLD-XX510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GW QSSPA1.EM-KYLD-XX510-1 fall under?
The GW QSSPA1.EM-KYLD-XX510-1 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to GW QSSPA1.EM-KYLD-XX510-1 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GW QSSPA1.EM-KYLD-XX510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the GW QSSPA1.EM-KYLD-XX510-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GW QSSPA1.EM-KYLD-XX510-1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for GW QSSPA1.EM-KYLD-XX510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GW QSSPA1.EM-KYLD-XX510-1 often in real-time on the comparison pages.
What if I can't find stock of GW QSSPA1.EM-KYLD-XX510-1?
You can fill out our help required form which you can use to request a quote for GW QSSPA1.EM-KYLD-XX510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.