GW JDSTS2.EM-H4H6-XX35-1 Optoelectronics, LEDs & Displays by Osram

LED HB WHITE 4000K SMD

Status: Unknown
Series: DURIS E 5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0497

Distributor Stock
Logo for Farnell
Farnell
from US$0.0497
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range DURIS E 5 Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 37.5lm
CCT 4000K
Forward Current If Max 180mA
Forward Voltage @ Test 2.85V
Forward Current @ Test 65mA
Power Dissipation Pd -
SVHC No SVHC (12-Jan-2017)
Power @ Test 0.2W


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GW JDSTS2.EM-H4H6-XX35-1?

Additional datasheets, footprints and schematics for GW JDSTS2.EM-H4H6-XX35-1 are listed on our Part Details page. You can also find images and similar parts to GW JDSTS2.EM-H4H6-XX35-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GW JDSTS2.EM-H4H6-XX35-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW JDSTS2.EM-H4H6-XX35-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GW JDSTS2.EM-H4H6-XX35-1 fall under?

The GW JDSTS2.EM-H4H6-XX35-1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.

Can I view similar or alternative parts?

You can view similar parts to GW JDSTS2.EM-H4H6-XX35-1 when available in the LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GW JDSTS2.EM-H4H6-XX35-1 you can contact the distributor directly for product support, shipping queries etc.

Is the GW JDSTS2.EM-H4H6-XX35-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GW JDSTS2.EM-H4H6-XX35-1 have stock available?

Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for GW JDSTS2.EM-H4H6-XX35-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GW JDSTS2.EM-H4H6-XX35-1 often in real-time on the comparison pages.

What if I can't find stock of GW JDSTS2.EM-H4H6-XX35-1?

You can fill out our help required form which you can use to request a quote for GW JDSTS2.EM-H4H6-XX35-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay