GW CSSRM2.PM-N2N4-XX57-1 High Brightness LEDs by Osram

LED, HB, WHITE, 3000K, SMDPower

Status: Unknown
Series: OSLON Square Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.76
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.78
-
Buy Now
Logo for element14
element14
from US$0.86
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Product Range OSLON Square Series
LED Colour White
Viewing Angle 120°
Luminous Flux @ Test 310lm
CCT 3000K
Forward Current If Max 1.8A
Forward Voltage @ Test 2.8V
Forward Current @ Test 700mA
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GW CSSRM2.PM-N2N4-XX57-1?

Additional datasheets, footprints and schematics for GW CSSRM2.PM-N2N4-XX57-1 are listed on our Part Details page. You can also find images and similar parts to GW CSSRM2.PM-N2N4-XX57-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GW CSSRM2.PM-N2N4-XX57-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GW CSSRM2.PM-N2N4-XX57-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GW CSSRM2.PM-N2N4-XX57-1 fall under?

The GW CSSRM2.PM-N2N4-XX57-1 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.

Can I view similar or alternative parts?

You can view similar parts to GW CSSRM2.PM-N2N4-XX57-1 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GW CSSRM2.PM-N2N4-XX57-1 you can contact the distributor directly for product support, shipping queries etc.

Is the GW CSSRM2.PM-N2N4-XX57-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for GW CSSRM2.PM-N2N4-XX57-1 have stock available?

Authorised distributors including Rutronik, element14, Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for GW CSSRM2.PM-N2N4-XX57-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GW CSSRM2.PM-N2N4-XX57-1 often in real-time on the comparison pages.

What if I can't find stock of GW CSSRM2.PM-N2N4-XX57-1?

You can fill out our help required form which you can use to request a quote for GW CSSRM2.PM-N2N4-XX57-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay