Status: | Unknown |
---|---|
Series: | TeSys |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.90
|
225
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.16
|
128
in stock
|
Buy Now | |
RS Americas
from US$31.10
|
72
in stock
|
Buy Now | |
Distrelec
from US$12.95
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$31.60
|
8
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
4
in stock
|
Buy Now | |
element14
from US$36.58
|
-
|
Buy Now | |
Farnell
from US$11.66
|
-
|
Buy Now |
Switch Terminals | Screw |
---|---|
No. of Poles | 2 Pole |
Contact Current Max | 6A |
Contact Voltage AC Max | 690VAC |
For Use With | TeSys GV2 and GV3 Manual Starters and Protectors |
Contact Voltage DC Max | - |
Product Range | TeSys |
SVHC | No SVHC (15-Jan-2018) |
Contact Configuration | 1NO / 1NC |
1NO 1NC side mounting auxiliary contact | RS |
Auxiliary contacts | Transfer Multisort Elektronik |
Auxiliary Contacts Block, 1NO-1NC, 6A, Screw Clamp, Side Mount, GV Series | Schneider Electric GVAN11 | RS Americas |
Schneider Electric Auxiliary Switch 1NC + 1NO | Distrelec |
Contact Block, 1No/1Nc, Screw Clamp | Newark Electronics |
Circuit Breaker Acc | Amar Radio Corporation |
CONTACT BLOCK, AUXILIARY, 1NO/1NC | element14 |
Where can I find additional details, specifications and documents for a GVAN11?
Additional datasheets, footprints and schematics for GVAN11 are listed on our Part Details page. You can also find images and similar parts to GVAN11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GVAN11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GVAN11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GVAN11 fall under?
The GVAN11 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to GVAN11 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GVAN11 you can contact the distributor directly for product support, shipping queries etc.
Is the GVAN11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GVAN11 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for GVAN11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GVAN11 often in real-time on the comparison pages.
What if I can't find stock of GVAN11?
You can fill out our help required form which you can use to request a quote for GVAN11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.