Status: | Unknown |
---|---|
Series: | TeSys GV4 Series |
RoHS: | Unknown |
Product Range | TeSys GV4 Series |
---|---|
Current Rating | 115A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
SVHC | No SVHC (15-Jan-2018) |
GV4PE Therm/Mag 115A 50kA Elink | RS |
Thermal Mag Ckt Breaker, 3P, 115A, 690V | Newark Electronics |
THERMAL MAG CKT BREAKER, 3P, 115A, 690V | element14 |
Schneider Electric Motor Protection Switch 115A 690VAC | Distrelec |
Where can I find additional details, specifications and documents for a GV4PE115N?
Additional datasheets, footprints and schematics for GV4PE115N are listed on our Part Details page. You can also find images and similar parts to GV4PE115N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV4PE115N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV4PE115N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV4PE115N fall under?
The GV4PE115N is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GV4PE115N when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV4PE115N you can contact the distributor directly for product support, shipping queries etc.
Is the GV4PE115N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV4PE115N have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for GV4PE115N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV4PE115N often in real-time on the comparison pages.
What if I can't find stock of GV4PE115N?
You can fill out our help required form which you can use to request a quote for GV4PE115N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.