Status: | Unknown |
---|---|
Series: | TeSys GV4 Series |
RoHS: | Unknown |
Prices starting from US$440.99
Product Range | TeSys GV4 Series |
---|---|
Current Rating | 25A |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
SVHC | No SVHC (15-Jan-2018) |
SCHNEIDER ELECTRIC GV4LE25S | Rapid Electronics |
GV4LE Mag 25A 100kA Elink | RS |
Magnetic Ckt Breaker, 3P, 25A, 690Vac | Newark Electronics |
MAGNETIC CKT BREAKER, 3P, 25A, 690VAC | element14 |
Where can I find additional details, specifications and documents for a GV4LE25S?
Additional datasheets, footprints and schematics for GV4LE25S are listed on our Part Details page. You can also find images and similar parts to GV4LE25S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV4LE25S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV4LE25S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV4LE25S fall under?
The GV4LE25S is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GV4LE25S when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV4LE25S you can contact the distributor directly for product support, shipping queries etc.
Is the GV4LE25S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV4LE25S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for GV4LE25S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV4LE25S often in real-time on the comparison pages.
What if I can't find stock of GV4LE25S?
You can fill out our help required form which you can use to request a quote for GV4LE25S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.