Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
Prices starting from US$48.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$67.63
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$48.50
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$157.83
|
4
in stock
|
Buy Now | |
RS Americas
from US$144.53
|
3
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
15
in stock
|
Buy Now | |
element14
from US$141.98
|
-
|
Buy Now | |
Distrelec
from US$76.63
|
-
|
Buy Now | |
Farnell
from US$57.21
|
-
|
Buy Now |
Product Range | TeSys GV2 Series |
---|---|
Current Rating | 400mA |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating V AC | 690V |
---|---|
Current Rating | 0.4A |
Breaking Capacity Current DC | 1200A |
External Depth | 78.2mm |
External Length / Height | 152mm |
External Width | 44.5mm |
Height | 89mm |
Insulation Voltage | 690V |
Mounting Type | DIN Rail |
Operating Temperature Max | 60°C |
Standard | EN60947 - 1 |
Tripping Characteristic | A |
Tripping Current Range | 1.25 - 0.40 |
Motor breaker | Transfer Multisort Elektronik |
GV2ME motor cctbreaker,0.25-0.4AFLCrange | RS |
Thermal Mag Ckt Breaker, 3P, 0.4A, 690V | Newark Electronics |
Motor Starter/Protector, 690V, 0.25-0.4A, 3P, Spring Terminal, TeSys Deca Series | Schneider Electric GV2ME03 | RS Americas |
Circuit Breaker | Amar Radio Corporation |
THERMAL MAG CKT BREAKER, 3P, 0.4A, 690V | element14 |
Schneider Electric Motor Protection Switch Poles, 690 V, 0.25 ... 0.4 A | Distrelec |
Where can I find additional details, specifications and documents for a GV2ME03?
Additional datasheets, footprints and schematics for GV2ME03 are listed on our Part Details page. You can also find images and similar parts to GV2ME03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2ME03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2ME03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2ME03 fall under?
The GV2ME03 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GV2ME03 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2ME03 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2ME03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2ME03 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and Amar Radio Corporation have stock available or on a lead time for GV2ME03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2ME03 often in real-time on the comparison pages.
What if I can't find stock of GV2ME03?
You can fill out our help required form which you can use to request a quote for GV2ME03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.