Status: | Unknown |
---|---|
Series: | TeSys GV2 Series |
RoHS: | Unknown |
Product Range | TeSys GV2 Series |
---|---|
Current Rating | 160mA |
No. of Poles | 3 Pole |
Voltage Rating V DC | - |
Voltage Rating VAC | 690V |
Circuit Breaker Mounting | DIN Rail Panel |
SVHC | No SVHC (15-Jan-2018) |
Voltage Rating V AC | 690V |
---|---|
Current Rating | 0.16A |
Breaking Capacity Current DC | 1200A |
External Depth | 78.2mm |
External Length / Height | 152mm |
External Width | 44.5mm |
Height | 89mm |
Insulation Voltage | 690V |
Mounting Type | DIN Rail |
Operating Temperature Max | 60°C |
Standard | EN60947 - 1 |
Tripping Characteristic | A |
Tripping Current Range | 0.1 - 0.16 |
Motor breaker | Transfer Multisort Elektronik |
GV2ME cct breaker,0.1-0.16A FLC range | RS |
Motor Starter/Protector, 690V, 0.1-0.16A, 3P, Screw Clamp, TeSys Deca Series | Schneider Electric GV2ME01 | RS Americas |
Circuit Breaker | Amar Radio Corporation |
Thermal Mag Ckt Breaker, 3P, 0.16A, 690V | Newark Electronics |
THERMAL MAG CKT BREAKER, 3P, 0.16A, 690V | element14 |
Where can I find additional details, specifications and documents for a GV2ME01?
Additional datasheets, footprints and schematics for GV2ME01 are listed on our Part Details page. You can also find images and similar parts to GV2ME01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2ME01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2ME01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2ME01 fall under?
The GV2ME01 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GV2ME01 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2ME01 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2ME01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2ME01 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for GV2ME01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2ME01 often in real-time on the comparison pages.
What if I can't find stock of GV2ME01?
You can fill out our help required form which you can use to request a quote for GV2ME01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.