Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.41
|
80
in stock
|
Buy Now | |
RS Americas
from US$29.95
|
40
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.39
|
11
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$49.77
|
-
|
Buy Now | |
element14
from US$33.62
|
-
|
Buy Now | |
Farnell
from US$13.25
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Accessory Type | Comb Busbar |
---|---|
For Use With | Schneider TeSys GV2 Motor Circuit Breakers TeSys D & K Control Relays TeSys U Motor Starters |
Product Range | - |
4 way busbar for GV2 motor cct breaker | RS |
busbar for GV2 motor cct breaker 4 Way | Schneider Electric GV2G445 | RS Americas |
Busbar | Transfer Multisort Elektronik |
Circuit Breaker Acc | Amar Radio Corporation |
COMB BUS BAR, 4 TAP OFFS 45MM PITCH | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comb Bus-4Taps-45Mm Pitch |Eaton Bussmann GV2G445 | Newark Electronics |
COMB BUS-4TAPS-45MM PITCH | Avnet America |
Where can I find additional details, specifications and documents for a GV2G445?
Additional datasheets, footprints and schematics for GV2G445 are listed on our Part Details page. You can also find images and similar parts to GV2G445 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GV2G445 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GV2G445 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GV2G445 fall under?
The GV2G445 is listed under Schneider Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to GV2G445 when available in the Schneider Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GV2G445 you can contact the distributor directly for product support, shipping queries etc.
Is the GV2G445 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GV2G445 have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for GV2G445.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GV2G445 often in real-time on the comparison pages.
What if I can't find stock of GV2G445?
You can fill out our help required form which you can use to request a quote for GV2G445 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.