Status: | Unknown |
---|---|
Series: | GTR Series |
RoHS: | Unknown |
Wire Ferrule Type | Single Wire |
---|---|
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.75mm² |
Pin Length | 8mm |
Insulator Colour | White |
Product Range | GTR Series |
Overall Length | 14mm |
Insulator Material | PP (Polypropylene) |
Terminal Material | Copper, Copper |
Terminal Plating | Tin, Tin |
SVHC | No SVHC (27-Jun-2018) |
German bootlace ferrule, white,0.75mm sq | RS |
Ferrule, Insulated, De, 0.75Mmsq., Pk100 | Newark Electronics |
FERRULE, INSULATED, DE, 0.75MMSQ., PK100 | element14 |
Where can I find additional details, specifications and documents for a GTR0.75-8?
Additional datasheets, footprints and schematics for GTR0.75-8 are listed on our Part Details page. You can also find images and similar parts to GTR0.75-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTR0.75-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTR0.75-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTR0.75-8 fall under?
The GTR0.75-8 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to GTR0.75-8 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTR0.75-8 you can contact the distributor directly for product support, shipping queries etc.
Is the GTR0.75-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTR0.75-8 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for GTR0.75-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTR0.75-8 often in real-time on the comparison pages.
What if I can't find stock of GTR0.75-8?
You can fill out our help required form which you can use to request a quote for GTR0.75-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.