No. of Inputs | 10 |
---|---|
Output Current | - |
Propagation Delay | 250ps |
No. of Pins | 24Pins |
Logic Case Style | TSSOP |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 2.7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Low Voltage Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.3V to 2.7V 3V to 3.6V |
IC, GTL LO-VOLT TRANSLATOR, 24TSSOP | Farnell |
Where can I find additional details, specifications and documents for a GTL2010PW?
Additional datasheets, footprints and schematics for GTL2010PW are listed on our Part Details page. You can also find images and similar parts to GTL2010PW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTL2010PW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTL2010PW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTL2010PW fall under?
The GTL2010PW is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to GTL2010PW when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTL2010PW you can contact the distributor directly for product support, shipping queries etc.
Is the GTL2010PW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTL2010PW have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GTL2010PW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTL2010PW often in real-time on the comparison pages.
What if I can't find stock of GTL2010PW?
You can fill out our help required form which you can use to request a quote for GTL2010PW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.