GTL2002D 112 Part Information
Details for GTL2002D 112 by NXP Semiconductors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.5500 |
10 | 0.4910 |
100 | 0.4620 |
500 | 0.4230 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Inputs | 2 |
Output Current | - |
Propagation Delay | 250ps |
No. of Pins | 8Pins |
Logic Case Style | SOIC |
Supply Voltage Min | 1V |
Supply Voltage Max | 5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Logic Type | Bidirectional Low Voltage Translator |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Alternative Part Descriptions
- IC, GTL LO-VOLT TRANSLATOR, 8SOIC; No. of Inputs:2; Output Current:-; Propagation Delay:250ps; No. of Pins:8Pins; Logic Case Style:SOIC; Supply Voltage Min:1V; Supply Voltage Max:5V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a GTL2002D 112?
Additional datasheets, footprints and schematics for GTL2002D 112 are listed in our Part Details tab. You can also find the GTL2002D 112 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTL2002D 112 in the Pricing & Inventory tab next to part details. You can view GTL2002D 112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTL2002D 112 fall under?
The GTL2002D 112 is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to GTL2002D 112 when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTL2002D 112 you can contact the distributor directly for product support, shipping queries etc.
Is the GTL2002D 112 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for GTL2002D 112 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for GTL2002D 112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTL2002D 112 often in real-time on the comparison pages.
What if I can't find stock of GTL2002D 112?
You can fill out our help required form which you can use to request a quote for GTL2002D 112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.