Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Test Connector Type A | Test Tip Probe |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Insulator Colour | Black, Red |
Lead Length - Metric | 1.2m |
RoHS Compliant | Yes |
Test Lead Set, Black/Red, 1.2M | Newark Electronics |
Where can I find additional details, specifications and documents for a GTL-123?
Additional datasheets, footprints and schematics for GTL-123 are listed on our Part Details page. You can also find images and similar parts to GTL-123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GTL-123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GTL-123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GTL-123 fall under?
The GTL-123 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to GTL-123 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GTL-123 you can contact the distributor directly for product support, shipping queries etc.
Is the GTL-123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GTL-123 have stock available?
Authorised distributors including TestEquity and Newark Electronics have stock available or on a lead time for GTL-123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GTL-123 often in real-time on the comparison pages.
What if I can't find stock of GTL-123?
You can fill out our help required form which you can use to request a quote for GTL-123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.