DC Collector Current | 50A |
---|---|
Collector Emitter Saturation Voltage Vce(on) | 2.7V |
Power Dissipation Pd | 200W |
Collector Emitter Voltage V(br)ceo | 600V |
Transistor Case Style | TO-3P |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
Current Ic Continuous a Max | 50A |
Fall Time Typ | 150ns |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Power Dissipation Max | 200W |
Pulsed Current Icm | 100A |
Rise Time | 120ns |
Termination Type | Through Hole |
Transistor Polarity | N Channel |
Transistor Type | IGBT |
Voltage Vces | 600V |
Where can I find additional details, specifications and documents for a GT50J102?
Additional datasheets, footprints and schematics for GT50J102 are listed on our Part Details page. You can also find images and similar parts to GT50J102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT50J102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT50J102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT50J102 fall under?
The GT50J102 is listed under Semiconductors - Discretes > Transistors > IGBT Single Transistors.
Can I view similar or alternative parts?
You can view similar parts to GT50J102 when available in the IGBT Single Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT50J102 you can contact the distributor directly for product support, shipping queries etc.
Is the GT50J102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GT50J102 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for GT50J102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT50J102 often in real-time on the comparison pages.
What if I can't find stock of GT50J102?
You can fill out our help required form which you can use to request a quote for GT50J102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.