Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
RoHS Compliant | YES L 80 S |
---|---|
LED C | G |
W T | 528 |
V A | 80° |
L F @ T | 150 |
F C I M | 1A |
F C @ T | 350 A |
Where can I find additional details, specifications and documents for a GT CS8PM1.13-LQLS-26?
Additional datasheets, footprints and schematics for GT CS8PM1.13-LQLS-26 are listed on our Part Details page. You can also find images and similar parts to GT CS8PM1.13-LQLS-26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT CS8PM1.13-LQLS-26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT CS8PM1.13-LQLS-26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT CS8PM1.13-LQLS-26 fall under?
The GT CS8PM1.13-LQLS-26 is listed under LED Lighting Components > High Brightness LEDs > Single Color High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to GT CS8PM1.13-LQLS-26 when available in the Single Color High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT CS8PM1.13-LQLS-26 you can contact the distributor directly for product support, shipping queries etc.
Is the GT CS8PM1.13-LQLS-26 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GT CS8PM1.13-LQLS-26 have stock available?
There is no stock from authorised distributors for GT CS8PM1.13-LQLS-26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT CS8PM1.13-LQLS-26 often in real-time on the comparison pages.
What if I can't find stock of GT CS8PM1.13-LQLS-26?
You can fill out our help required form which you can use to request a quote for GT CS8PM1.13-LQLS-26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.