Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Depth | 1.8" |
---|---|
External Height | 6.5" |
External Width | 5" |
Fuel Capacity | 80cc |
Run Time | 30min |
Temperature Max | 1300°C |
RoHS Compliant | Yes |
Blow Torch, 2400+F | Newark Electronics |
GENERAL INDUSTRIAL TORCH FEATURING METAL TANK | Master Appliance GT-70 | RS Americas |
Where can I find additional details, specifications and documents for a GT-70?
Additional datasheets, footprints and schematics for GT-70 are listed on our Part Details page. You can also find images and similar parts to GT-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GT-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GT-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GT-70 fall under?
The GT-70 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.
Can I view similar or alternative parts?
You can view similar parts to GT-70 when available in the Heat Guns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GT-70 you can contact the distributor directly for product support, shipping queries etc.
Is the GT-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for GT-70 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for GT-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GT-70 often in real-time on the comparison pages.
What if I can't find stock of GT-70?
You can fill out our help required form which you can use to request a quote for GT-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.