Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | - |
Test Frequency Range | 9kHz to 3GHz |
Sensitivity dBm | -149dBm |
External Height | 210mm |
External Width | 350mm |
External Depth | 100mm |
Weight | 4.5kg |
Manufacturer Warranty | - |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Spectrum Analyzer, 9Khz To 3Ghz | Newark Electronics |
SPECTRUM ANALYZER, 9KHZ TO 3GHZ | element14 |
GW Instek Spectrum Analyser GSP Series LAN, USB, RS-232, GPIB 50Ohm 3GHz -149dBm | Distrelec |
Where can I find additional details, specifications and documents for a GSP-9300B?
Additional datasheets, footprints and schematics for GSP-9300B are listed on our Part Details page. You can also find images and similar parts to GSP-9300B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP-9300B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-9300B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP-9300B fall under?
The GSP-9300B is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to GSP-9300B when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-9300B you can contact the distributor directly for product support, shipping queries etc.
Is the GSP-9300B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP-9300B have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, TestEquity and Farnell have stock available or on a lead time for GSP-9300B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP-9300B often in real-time on the comparison pages.
What if I can't find stock of GSP-9300B?
You can fill out our help required form which you can use to request a quote for GSP-9300B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.