GSP-930 RF Test Equipment by GW Instek

SPECTRUM ANALYZER, BENCH, 3GHZ

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now

Specifications

Spectrum Analyzer Type Bench
Test Frequency Range 9kHz to 3GHz
External Height 100mm
External Width 350mm
External Depth 210mm
Weight 4kg

Alternative Descriptions

Spectrum Analyzer, Bench, 3Ghz | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a GSP-930?

Additional datasheets, footprints and schematics for GSP-930 are listed on our Part Details page. You can also find images and similar parts to GSP-930 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for GSP-930 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-930 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does GSP-930 fall under?

The GSP-930 is listed under Test & Measurement > RF Test Equipment > Spectrum Analyzers.

Can I view similar or alternative parts?

You can view similar parts to GSP-930 when available in the Spectrum Analyzers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-930 you can contact the distributor directly for product support, shipping queries etc.

Is the GSP-930 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for GSP-930 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for GSP-930.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for GSP-930 often in real-time on the comparison pages.

What if I can't find stock of GSP-930?

You can fill out our help required form which you can use to request a quote for GSP-930 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay