Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spectrum Analyzer Type | Bench |
---|---|
Product Range | - |
Test Frequency Range | 9kHz to 3GHz |
Sensitivity dBm | - |
External Height | 170mm |
External Width | 330mm |
External Depth | 340mm |
Weight | 6kg |
Manufacturer Warranty | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
SPECTRUM ANALYSER, BENCH, 9KHZ TO 3GHZ | Farnell |
Spectrum Analyzer, Bench, 9Khz-3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a GSP-830?
Additional datasheets, footprints and schematics for GSP-830 are listed on our Part Details page. You can also find images and similar parts to GSP-830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for GSP-830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view GSP-830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does GSP-830 fall under?
The GSP-830 is listed under Test Equipment > Signal Generators & Signal Analysers > Spectrum Analysers.
Can I view similar or alternative parts?
You can view similar parts to GSP-830 when available in the Spectrum Analysers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the GSP-830 you can contact the distributor directly for product support, shipping queries etc.
Is the GSP-830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for GSP-830 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for GSP-830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for GSP-830 often in real-time on the comparison pages.
What if I can't find stock of GSP-830?
You can fill out our help required form which you can use to request a quote for GSP-830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.